Win Source Electronics Logic - Logic - Multivibrators - LTC6993IS6-1#TRPBF 131896-LTC6993IS6-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131896-LTC6993IS6-1# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131896-LTC6993IS6-1# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - LTC6993IS6-1#TRPBF - 131896-LTC6993IS6-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - LTC6993IS6-1#TRPBF
131896-LTC6993IS6-1#TRPBF
Logic - Logic - Multivibrators - LTC6993IS6-1#TRPBF 131896-LTC6993IS6-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131896-LTC6993IS6-1# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Propagation Delay: 11ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 131896-LTC6993IS6-1#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Propagation Delay: 11ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.25 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 131896-LTC6993IS6-1#TRPBF
Product Name Logic - Logic - Multivibrators - LTC6993IS6-1#TRPBF
Supply Voltage 2.25 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF - 98028-LTC6993IS6-1#TRMPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Package Type Other; TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-1#TRPBF - 784489-LTC6993CS6-1#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-4#TRMPBF - 784491-LTC6993CS6-4#TRMPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details