Win Source Electronics Logic - Logic - Multivibrators - LTC6993IS6-2#TRPBF 784493-LTC6993IS6-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784493-LTC6993IS6-2# TRPBF Series: LTC6993 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2.25 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6993IS6-2#PBF; LTC6993IS6-2#TRMPBF; LTC6993CS6-2#TRMPBF; LTC6993CS6-2#TRPBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784493-LTC6993IS6-2# TRPBF Series: LTC6993 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2.25 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6993IS6-2#PBF; LTC6993IS6-2#TRMPBF; LTC6993CS6-2#TRMPBF; LTC6993CS6-2#TRPBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - LTC6993IS6-2#TRPBF - 784493-LTC6993IS6-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - LTC6993IS6-2#TRPBF
784493-LTC6993IS6-2#TRPBF
Logic - Logic - Multivibrators - LTC6993IS6-2#TRPBF 784493-LTC6993IS6-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784493-LTC6993IS6-2# TRPBF Series: LTC6993 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2.25 V ~ 5.5 V Independent Circuits: 1 Propagation Delay: 11ns Family Name: LTC6993-2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6993IS6-2#PBF; LTC6993IS6-2#TRMPBF; LTC6993CS6-2#TRMPBF; LTC6993CS6-2#TRPBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784493-LTC6993IS6-2#TRPBF
Series: LTC6993
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2.25 V ~ 5.5 V
Independent Circuits: 1
Propagation Delay: 11ns
Family Name: LTC6993-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC6993IS6-2#PBF; LTC6993IS6-2#TRMPBF; LTC6993CS6-2#TRMPBF; LTC6993CS6-2#TRPBF;
Introduction Date: August 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 784493-LTC6993IS6-2#TRPBF
Product Name Logic - Logic - Multivibrators - LTC6993IS6-2#TRPBF
Supply Voltage 2.25 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - LTC6993CS6-1#TRPBF - 784489-LTC6993CS6-1#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-3#TRPBF - 784490-LTC6993CS6-3#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-4#TRPBF - 784492-LTC6993CS6-4#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details