Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4254CGN#TRPBF 131755-LT4254CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131755-LT4254CGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131755-LT4254CGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#TRPBF - 131755-LT4254CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#TRPBF
131755-LT4254CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#TRPBF 131755-LT4254CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131755-LT4254CGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA

Manufacturer: Linear Technology
Win Source Part Number: 131755-LT4254CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 10.8 V to 36 V
Operating Supply Current: 1.9mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 131755-LT4254CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4254CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRPBF - 125726-LTC1998CS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC6802IG-2#PBF - 1064052-LTC6802IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2901-1CGN - 072543-LTC2901-1CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details