Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317356-LTC1772HS6#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1317356-LTC1772HS6#P BF Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 67 Voltage - Supply (Vcc/Vdd): 2.5V ~ 9.8V HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1772HS6#PBF ,2156-LTC1772HS6#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1317356-LTC1772HS6#P BF Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 67 Voltage - Supply (Vcc/Vdd): 2.5V ~ 9.8V HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1772HS6#PBF ,2156-LTC1772HS6#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317356-LTC1772HS6#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317356-LTC1772HS6#PBF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317356-LTC1772HS6#PBF
Manufacturer: Linear Technology Win Source Part Number: 1317356-LTC1772HS6#P BF Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 67 Voltage - Supply (Vcc/Vdd): 2.5V ~ 9.8V HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1772HS6#PBF ,2156-LTC1772HS6#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1317356-LTC1772HS6#PBF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Frequency - Switching: 550kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 67
Voltage - Supply (Vcc/Vdd): 2.5V ~ 9.8V
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC1772HS6#PBF,2156-LTC1772HS6#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317356-LTC1772HS6#PBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF - 120197-LTC2922IF-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1IMS#PBF - 1063483-LTC4252A-1IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details