Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#TRPBF 131699-LTC4350CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131699-LTC4350CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131699-LTC4350CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#TRPBF - 131699-LTC4350CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#TRPBF
131699-LTC4350CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#TRPBF 131699-LTC4350CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131699-LTC4350CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 131699-LTC4350CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, OVP, UVLO
Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1.5 V to 12 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 131699-LTC4350CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4350CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF - 1062598-LTC3455EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF - 117437-LTC2928IUHF#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type 38-QFN (5x7)
View Details
PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC2943IDD#PBF - 1062298-LTC2943IDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details