Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1316683-LTC2909IDDB-3.3#TRM

Description
Manufacturer: Linear Technology Win Source Part Number: 1316683-LTC2909IDDB- 3.3#TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Standard Package: 500 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2909IDDB-3. 3#TRM,2156-LTC2909ID DB-3.3#TRM Base Product Number: LTC2909 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1316683-LTC2909IDDB- 3.3#TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Standard Package: 500 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2909IDDB-3. 3#TRM,2156-LTC2909ID DB-3.3#TRM Base Product Number: LTC2909 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1316683-LTC2909IDDB-3.3#TRM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1316683-LTC2909IDDB-3.3#TRM
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1316683-LTC2909IDDB-3.3#TRM
Manufacturer: Linear Technology Win Source Part Number: 1316683-LTC2909IDDB- 3.3#TRM Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Standard Package: 500 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2909IDDB-3. 3#TRM,2156-LTC2909ID DB-3.3#TRM Base Product Number: LTC2909 RoHS Status: RoHS non-compliant

Manufacturer: Linear Technology
Win Source Part Number: 1316683-LTC2909IDDB-3.3#TRM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bulk
Standard Package: 500
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.921V, Adj, Adj
Supplier Device Package: 8-DFN (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC2909IDDB-3.3#TRM,2156-LTC2909IDDB-3.3#TRM
Base Product Number: LTC2909
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1316683-LTC2909IDDB-3.3#TRM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain; Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF - 1063432-LTC4225IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details