Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CDE#PBF 131575-LTC4309CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131575-LTC4309CDE#PB F Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131575-LTC4309CDE#PB F Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CDE#PBF - 131575-LTC4309CDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CDE#PBF
131575-LTC4309CDE#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CDE#PBF 131575-LTC4309CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 131575-LTC4309CDE#PB F Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (4x3) Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 7mA

Manufacturer: Linear Technology
Win Source Part Number: 131575-LTC4309CDE#PBF
Packaging: Tube/Rail
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-DFN (4x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 131575-LTC4309CDE#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CDE#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
RF Power Controller ICs - LTC1758-2EMS - 072503-LTC1758-2EMS - Win Source Electronics
Specs
Package Type SOP; 10-MSOP
View Details
Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3CMS8#PBF - 020656-LTC4300A-3CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details