Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#PBF 130909-LT4250HCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130909-LT4250HCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130909-LT4250HCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#PBF - 130909-LT4250HCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#PBF
130909-LT4250HCS8#PBF
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#PBF 130909-LT4250HCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 130909-LT4250HCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 130909-LT4250HCS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Fault Timeout
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to 18 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 130909-LT4250HCS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1235CSW#PBF - 1060478-LTC1235CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF - 072578-LTC3675EUFF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
IQ 16 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details