Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#PBF 130766-LT1194CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130766-LT1194CS8#PBF Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 35MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130766-LT1194CS8#PBF Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 35MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#PBF - 130766-LT1194CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#PBF
130766-LT1194CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#PBF 130766-LT1194CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 130766-LT1194CS8#PBF Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 35MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA

Manufacturer: Linear Technology
Win Source Part Number: 130766-LT1194CS8#PBF
Packaging: Tube/Rail
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 35MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 35mA
Channel Output Current: 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 130766-LT1194CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1194CS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-5
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CN8 - 041238-LT1352CN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TRPBF - 096926-LT1361CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#TRPBF - 1058545-LT1638CDD#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
View Details