Manufacturer: Linear Technology
Win Source Part Number: 130213-LT1328CS8#TRP
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: Infrared (IRDA)
Number of Drivers/Receivers: 0/1
Data Rate: 4Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 130213-LT1328CS8#TRPBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1328CS8#TRPBF |
| Device Type | Receiver |