Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-2.5#PBF 130129-LTC2922IF-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130129-LTC2922IF-2.5 #PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130129-LTC2922IF-2.5 #PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-2.5#PBF - 130129-LTC2922IF-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-2.5#PBF
130129-LTC2922IF-2.5#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-2.5#PBF 130129-LTC2922IF-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 130129-LTC2922IF-2.5 #PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 130129-LTC2922IF-2.5#PBF
Packaging: Tube/Rail
Applications: Five Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.37 V to 2.63 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 130129-LTC2922IF-2.5#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-2.5#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640AHCS8#TRPBF - 117468-LT1640AHCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRPBF - 1062174-LTC2909CTS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Electronic Wholesale - SP708REP - 1257659-SP708REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF - 104155-LTC1326CMS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details