Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#TRPBF 130036-LTC3408EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130036-LTC3408EDD#TR PBF Packaging: Reel - TR Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Output Voltage: 0.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130036-LTC3408EDD#TR PBF Packaging: Reel - TR Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Output Voltage: 0.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#TRPBF - 130036-LTC3408EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#TRPBF
130036-LTC3408EDD#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#TRPBF 130036-LTC3408EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 130036-LTC3408EDD#TR PBF Packaging: Reel - TR Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Output Voltage: 0.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3)

Manufacturer: Linear Technology
Win Source Part Number: 130036-LTC3408EDD#TRPBF
Packaging: Reel - TR
Applications: Converter, WCDMA Power Amplifier Applications
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5 V
Number of Outputs: 1
Output Voltage: 0.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 130036-LTC3408EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3408EDD#TRPBF
Package Type Other; 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF - 020239-LT1185CT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type SSOP; Other; 20-TSSOP-EP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#PBF - 020509-LTC1778EGN-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details