Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#PBF 129755-LT1039CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129755-LT1039CSW#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129755-LT1039CSW#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#PBF - 129755-LT1039CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#PBF
129755-LT1039CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#PBF 129755-LT1039CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 129755-LT1039CSW#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 5 V to 15 V

Manufacturer: Linear Technology
Win Source Part Number: 129755-LT1039CSW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 400mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 5 V to 15 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 129755-LT1039CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1281AISW#PBF - 1058111-LT1281AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Specs
Supply Voltage Other; 1.7 V ~ 5.5 V
Package Type 32-QFN (5x5)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CSW/TR - 072187-LT1081CSW/TR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details