Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1328CS8#PBF 129481-LT1328CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129481-LT1328CS8#PBF Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Infrared (IRDA) Number of Drivers/Receivers: 0/1 Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129481-LT1328CS8#PBF Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Infrared (IRDA) Number of Drivers/Receivers: 0/1 Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1328CS8#PBF - 129481-LT1328CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1328CS8#PBF
129481-LT1328CS8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1328CS8#PBF 129481-LT1328CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 129481-LT1328CS8#PBF Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Infrared (IRDA) Number of Drivers/Receivers: 0/1 Data Rate: 4Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 129481-LT1328CS8#PBF
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: Infrared (IRDA)
Number of Drivers/Receivers: 0/1
Data Rate: 4Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 129481-LT1328CS8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1328CS8#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR - 072236-LT1205CSTR - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Specialized - NJU6424AFG1-05 - 1082297-NJU6424AFG1-05 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details