Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4255CG#PBF 128940-LTC4255CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128940-LTC4255CG#PBF Packaging: Tube/Rail Applications: Network Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128940-LTC4255CG#PBF Packaging: Tube/Rail Applications: Network Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4255CG#PBF - 128940-LTC4255CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4255CG#PBF
128940-LTC4255CG#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4255CG#PBF 128940-LTC4255CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 128940-LTC4255CG#PBF Packaging: Tube/Rail Applications: Network Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 10.8 V to 13.2 V Operating Supply Current: 10mA

Manufacturer: Linear Technology
Win Source Part Number: 128940-LTC4255CG#PBF
Packaging: Tube/Rail
Applications: Network Power Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Operating Supply Current: 10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128940-LTC4255CG#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4255CG#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF - 125687-LTC2920-2CMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 230 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details