Win Source Electronics Interface - Interface - Signal Terminators - LTC1344ACG#TRPBF 128481-LTC1344ACG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128481-LTC1344ACG#TR PBF Packaging: Reel - TR Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128481-LTC1344ACG#TR PBF Packaging: Reel - TR Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LTC1344ACG#TRPBF - 128481-LTC1344ACG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LTC1344ACG#TRPBF
128481-LTC1344ACG#TRPBF
Interface - Interface - Signal Terminators - LTC1344ACG#TRPBF 128481-LTC1344ACG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128481-LTC1344ACG#TR PBF Packaging: Reel - TR Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 128481-LTC1344ACG#TRPBF
Packaging: Reel - TR
Type: Cable
Mounting: SMD (SMT)
Number of Terminations: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 128481-LTC1344ACG#TRPBF
Product Name Interface - Interface - Signal Terminators - LTC1344ACG#TRPBF
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6433FB2 - 1199703-NJU6433FB2 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CMS8#TRPBF - 117342-LTC1484CMS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN#PBF - 1057689-LT1039CN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details