Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-61#PBF 128411-LTC1706EMS-61#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128411-LTC1706EMS-61 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 0.1μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128411-LTC1706EMS-61 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 0.1μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-61#PBF - 128411-LTC1706EMS-61#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-61#PBF
128411-LTC1706EMS-61#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-61#PBF 128411-LTC1706EMS-61#PBF
Manufacturer: Linear Technology Win Source Part Number: 128411-LTC1706EMS-61 #PBF Packaging: Tube/Rail Applications: VID Voltage Programmer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 0.1μA

Manufacturer: Linear Technology
Win Source Part Number: 128411-LTC1706EMS-61#PBF
Packaging: Tube/Rail
Applications: VID Voltage Programmer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 0.1μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128411-LTC1706EMS-61#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-61#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF - 1059833-LT4256-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#TRPBF - 1062249-LTC2923IDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details