Manufacturer: Linear Technology
Win Source Part Number: 127992-LTC2444IUHF#T
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (5x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 8k
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 127992-LTC2444IUHF#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2444IUHF#TRPBF |
| Interface Type | SPI; SPI |