Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1294CCSW#PBF 131377-LTC1294CCSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131377-LTC1294CCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 46.5k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131377-LTC1294CCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 46.5k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1294CCSW#PBF - 131377-LTC1294CCSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1294CCSW#PBF
131377-LTC1294CCSW#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1294CCSW#PBF 131377-LTC1294CCSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 131377-LTC1294CCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 46.5k

Manufacturer: Linear Technology
Win Source Part Number: 131377-LTC1294CCSW#PBF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 46.5k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 131377-LTC1294CCSW#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1294CCSW#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298IS8#PBF - 1060567-LTC1298IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details