Win Source Electronics Interface - Interface - Filters - Active - LTC1563-2IGN#PBF 127963-LTC1563-2IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127963-LTC1563-2IGN# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127963-LTC1563-2IGN# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1563-2IGN#PBF - 127963-LTC1563-2IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1563-2IGN#PBF
127963-LTC1563-2IGN#PBF
Interface - Interface - Filters - Active - LTC1563-2IGN#PBF 127963-LTC1563-2IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 127963-LTC1563-2IGN# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 256kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 127963-LTC1563-2IGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 256kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 127963-LTC1563-2IGN#PBF
Product Name Interface - Interface - Filters - Active - LTC1563-2IGN#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1565-31IS8#PBF - 1060859-LTC1565-31IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1338CG - 072451-LTC1338CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details