Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRPBF 127766-LT6205IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127766-LT6205IS5#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127766-LT6205IS5#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRPBF - 127766-LT6205IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRPBF
127766-LT6205IS5#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRPBF 127766-LT6205IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127766-LT6205IS5#TRP BF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 127766-LT6205IS5#TRPBF
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Operating Supply Current: 4mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 127766-LT6205IS5#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRPBF
Package Type SOT; SOT23; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1633CS#PBF - 020286-LT1633CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920IS8#TRPBF - 1058879-LT1920IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF - 100912-LT1784IS6#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Comparators - LTC6702ITS8#TRMPBF - 020680-LTC6702ITS8#TRMPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOT; SOT23; TSOT-23-8
View Details