Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CN8#PBF 1057998-LT1190CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057998-LT1190CN8#PB F Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: Through Hole Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057998-LT1190CN8#PB F Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: Through Hole Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CN8#PBF - 1057998-LT1190CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CN8#PBF
1057998-LT1190CN8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CN8#PBF 1057998-LT1190CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057998-LT1190CN8#PB F Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: Through Hole Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057998-LT1190CN8#PBF
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: Through Hole
Slew Rate: 450 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 32mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1057998-LT1190CN8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CN8#PBF
Package Type DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6082IGN#PBF - 020677-LTC6082IGN#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SSOP; SOP; 16-SSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#PBF - 020340-LT1807IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Comparators - LT1011IS8#TRPBF - 1057588-LT1011IS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Comparators - LTC1440CS8 - 088397-LTC1440CS8 - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details