Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4254IGN#TRPBF 127657-LT4254IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127657-LT4254IGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA Alternative Parts (Cross-Reference): LT4254IGN#PBF; LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127657-LT4254IGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA Alternative Parts (Cross-Reference): LT4254IGN#PBF; LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4254IGN#TRPBF - 127657-LT4254IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4254IGN#TRPBF
127657-LT4254IGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4254IGN#TRPBF 127657-LT4254IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127657-LT4254IGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA Alternative Parts (Cross-Reference): LT4254IGN#PBF; LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 127657-LT4254IGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 10.8 V to 36 V
Operating Supply Current: 1.9mA
Alternative Parts (Cross-Reference): LT4254IGN#PBF; LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 127657-LT4254IGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4254IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC1153CS8 - 072437-LTC1153CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 180 µA
View Details