Win Source Part Number: 1275870-SF1186G-6
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: GPS
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.5dB
Height (Max): 0.030" (0.75mm)
Bandwidth: 5MHz
Frequency - Center: 1.57542GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF1186G-6TR2,24
Base Product Number: SF1186
| Win Source Electronics | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 1275870-SF1186G-6 |
| Product Name | Filters - SAW Filters |
| Filter Category | SAW Filter |