Win Source Electronics Filters - SAW Filters 1275806-SF2180D

Description
Win Source Part Number: 1275806-SF2180D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 6dB Height (Max): 0.055" (1.40mm) Bandwidth: 4.9MHz Frequency - Center: 700MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2180DTR,2410- SF2180D,2410-SF2180D TR2 Base Product Number: SF2180
Request a Quote Datasheet
Description
Win Source Part Number: 1275806-SF2180D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 6dB Height (Max): 0.055" (1.40mm) Bandwidth: 4.9MHz Frequency - Center: 700MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2180DTR,2410- SF2180D,2410-SF2180D TR2 Base Product Number: SF2180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275806-SF2180D
Filters - SAW Filters 1275806-SF2180D
Win Source Part Number: 1275806-SF2180D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 6dB Height (Max): 0.055" (1.40mm) Bandwidth: 4.9MHz Frequency - Center: 700MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2180DTR,2410- SF2180D,2410-SF2180D TR2 Base Product Number: SF2180

Win Source Part Number: 1275806-SF2180D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 6dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 4.9MHz
Frequency - Center: 700MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2180DTR,2410-SF2180D,2410-SF2180DTR2
Base Product Number: SF2180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275806-SF2180D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications GPS
View Details
Filters - SAW Filters - 1373272-TA1811D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Cellular, LTE
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details