Win Source Electronics Filters - SAW Filters 1275828-SF2248D

Description
Win Source Part Number: 1275828-SF2248D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.7dB Height (Max): 0.055" (1.40mm) Bandwidth: 5.7MHz Frequency - Center: 314.45MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2248DTR,2410- SF2248DTR2,2410-SF22 48D Base Product Number: SF2248
Request a Quote Datasheet
Description
Win Source Part Number: 1275828-SF2248D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.7dB Height (Max): 0.055" (1.40mm) Bandwidth: 5.7MHz Frequency - Center: 314.45MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2248DTR,2410- SF2248DTR2,2410-SF22 48D Base Product Number: SF2248
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275828-SF2248D
Filters - SAW Filters 1275828-SF2248D
Win Source Part Number: 1275828-SF2248D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.7dB Height (Max): 0.055" (1.40mm) Bandwidth: 5.7MHz Frequency - Center: 314.45MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2248DTR,2410- SF2248DTR2,2410-SF22 48D Base Product Number: SF2248

Win Source Part Number: 1275828-SF2248D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.7dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 5.7MHz
Frequency - Center: 314.45MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2248DTR,2410-SF2248DTR2,2410-SF2248D
Base Product Number: SF2248

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275828-SF2248D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details
Filters - SAW Filters - 1373256-TA1839D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Cellular, LTE
View Details