Win Source Electronics Filters - SAW Filters 1275864-SF2316H-1

Description
Win Source Part Number: 1275864-SF2316H-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.65dB Height (Max): 0.030" (0.75mm) Bandwidth: 4MHz, 34.47MHz Frequency - Center: 1.588656GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2316H-1TR,241 0-SF2316H-1,2410-SF2 316H-1TR2 Base Product Number: SF2316
Request a Quote Datasheet
Description
Win Source Part Number: 1275864-SF2316H-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.65dB Height (Max): 0.030" (0.75mm) Bandwidth: 4MHz, 34.47MHz Frequency - Center: 1.588656GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2316H-1TR,241 0-SF2316H-1,2410-SF2 316H-1TR2 Base Product Number: SF2316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275864-SF2316H-1
Filters - SAW Filters 1275864-SF2316H-1
Win Source Part Number: 1275864-SF2316H-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.65dB Height (Max): 0.030" (0.75mm) Bandwidth: 4MHz, 34.47MHz Frequency - Center: 1.588656GHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2316H-1TR,241 0-SF2316H-1,2410-SF2 316H-1TR2 Base Product Number: SF2316

Win Source Part Number: 1275864-SF2316H-1
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.65dB
Height (Max): 0.030" (0.75mm)
Bandwidth: 4MHz, 34.47MHz
Frequency - Center: 1.588656GHz
Package / Case: 4-SMD, No Lead
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2316H-1TR,2410-SF2316H-1,2410-SF2316H-1TR2
Base Product Number: SF2316

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275864-SF2316H-1
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details