Win Source Electronics Filters - SAW Filters 1275885-SF2193E

Description
Win Source Part Number: 1275885-SF2193E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.4dB Height (Max): 0.055" (1.40mm) Bandwidth: 20MHz Frequency - Center: 1.228GHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2193E,2410-SF 2193ETR2,2410-SF2193 ETR Base Product Number: SF2193
Request a Quote Datasheet
Description
Win Source Part Number: 1275885-SF2193E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.4dB Height (Max): 0.055" (1.40mm) Bandwidth: 20MHz Frequency - Center: 1.228GHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2193E,2410-SF 2193ETR2,2410-SF2193 ETR Base Product Number: SF2193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275885-SF2193E
Filters - SAW Filters 1275885-SF2193E
Win Source Part Number: 1275885-SF2193E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.4dB Height (Max): 0.055" (1.40mm) Bandwidth: 20MHz Frequency - Center: 1.228GHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2193E,2410-SF 2193ETR2,2410-SF2193 ETR Base Product Number: SF2193

Win Source Part Number: 1275885-SF2193E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: GPS
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3.4dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 20MHz
Frequency - Center: 1.228GHz
Package / Case: 8-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2193E,2410-SF2193ETR2,2410-SF2193ETR
Base Product Number: SF2193

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275885-SF2193E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications GSM
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details