Win Source Electronics Interface - Interface - Filters - Active - LTC1067-50IS#PBF 127431-LTC1067-50IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127431-LTC1067-50IS# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 40kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127431-LTC1067-50IS# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 40kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1067-50IS#PBF - 127431-LTC1067-50IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1067-50IS#PBF
127431-LTC1067-50IS#PBF
Interface - Interface - Filters - Active - LTC1067-50IS#PBF 127431-LTC1067-50IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 127431-LTC1067-50IS# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 40kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 127431-LTC1067-50IS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 40kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 127431-LTC1067-50IS#PBF
Product Name Interface - Interface - Filters - Active - LTC1067-50IS#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#PBF - 125746-LT1137ACG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791CN - 072332-LT1791CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16 - 072169-LT1039CN16 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details