Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#TRPBF 126452-LTC4350IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126452-LTC4350IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126452-LTC4350IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#TRPBF - 126452-LTC4350IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#TRPBF
126452-LTC4350IGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#TRPBF 126452-LTC4350IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126452-LTC4350IGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 126452-LTC4350IGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, OVP, UVLO
Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1.5 V to 12 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 126452-LTC4350IGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CS8#PBF - 1061202-LTC1921CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 160 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF - 1059833-LT4256-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details