Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#TRPBF 126352-LTC1530CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126352-LTC1530CS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126352-LTC1530CS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#TRPBF - 126352-LTC1530CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#TRPBF
126352-LTC1530CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#TRPBF 126352-LTC1530CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126352-LTC1530CS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 126352-LTC1530CS8#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 1.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 126352-LTC1530CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.6 - 072300-LT1584CT-3.6 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-2.5#TRMPBF - 002762-LT3060EDC-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF - 002757-LT3010EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details