Manufacturer: ST-Ericsson Inc
Win Source Part Number: 126269-ISP1563BMGE
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tray
Mounting Style: Surface Mount
Package: 128-LQFP
Manufacturer Device Package: 128-LQFP (14x14)
Applications: USB Host/Function Processor
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: EHCI Interface
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 126269-ISP1563BMGE |
| Product Name | Integrated Circuits(ICs) |