Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#TRPBF 125864-LT3571EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125864-LT3571EUD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 250kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 370mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 2.7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125864-LT3571EUD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 250kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 370mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#TRPBF - 125864-LT3571EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#TRPBF
125864-LT3571EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#TRPBF 125864-LT3571EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125864-LT3571EUD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 250kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 370mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 2.7V

Manufacturer: Linear Technology
Win Source Part Number: 125864-LT3571EUD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 250kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 370mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Up
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 75V (Switch)
Minimum Input Voltage: 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125864-LT3571EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details