Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EUH#PBF 125521-LTC3788EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125521-LTC3788EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 38 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125521-LTC3788EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 38 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EUH#PBF - 125521-LTC3788EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EUH#PBF
125521-LTC3788EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EUH#PBF 125521-LTC3788EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 125521-LTC3788EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 105kHz to 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 38 V

Manufacturer: Linear Technology
Win Source Part Number: 125521-LTC3788EUH#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 105kHz to 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (5x5)
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 38 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125521-LTC3788EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EUH#PBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF - 020561-LTC3122EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details