Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF 020561-LTC3122EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020561-LTC3122EDE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A (Switch) Family Name: LTC3122 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.2V Maximum Output Voltage: 15V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): BA9701F; LTC3122EMSE#PBF; LTC3122EDE#TRPBF ; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020561-LTC3122EDE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A (Switch) Family Name: LTC3122 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.2V Maximum Output Voltage: 15V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): BA9701F; LTC3122EMSE#PBF; LTC3122EDE#TRPBF ; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF - 020561-LTC3122EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF
020561-LTC3122EDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF 020561-LTC3122EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020561-LTC3122EDE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A (Switch) Family Name: LTC3122 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-DFN (4x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.2V Maximum Output Voltage: 15V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): BA9701F; LTC3122EMSE#PBF; LTC3122EDE#TRPBF ; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020561-LTC3122EDE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.5A (Switch)
Family Name: LTC3122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-DFN (4x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.2V
Maximum Output Voltage: 15V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): BA9701F; LTC3122EMSE#PBF; LTC3122EDE#TRPBF ;
Introduction Date: July 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020561-LTC3122EDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details