Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#TRPBF 123608-LT1076CR-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123608-LT1076CR-5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123608-LT1076CR-5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#TRPBF - 123608-LT1076CR-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#TRPBF
123608-LT1076CR-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#TRPBF 123608-LT1076CR-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123608-LT1076CR-5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 123608-LT1076CR-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: D2PAK-7
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123608-LT1076CR-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#TRPBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1928ES6-5#TRPBF - 102762-LTC1928ES6-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#PBF - 020569-LTC3412AEFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details