Win Source Electronics Interface - Interface - Telecom - MT9196AS1 1227999-MT9196AS1

Description
Manufacturer: Zarlink Win Source Part Number: 1227999-MT9196AS1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227999-MT9196AS1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9196AS1 - 1227999-MT9196AS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9196AS1
1227999-MT9196AS1
Interface - Interface - Telecom - MT9196AS1 1227999-MT9196AS1
Manufacturer: Zarlink Win Source Part Number: 1227999-MT9196AS1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227999-MT9196AS1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227999-MT9196AS1
Product Name Interface - Interface - Telecom - MT9196AS1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details