Win Source Electronics Interface - Interface - Telecom - MT8981DP1 1227923-MT8981DP1

Description
Manufacturer: Zarlink Win Source Part Number: 1227923-MT8981DP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227923-MT8981DP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8981DP1 - 1227923-MT8981DP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8981DP1
1227923-MT8981DP1
Interface - Interface - Telecom - MT8981DP1 1227923-MT8981DP1
Manufacturer: Zarlink Win Source Part Number: 1227923-MT8981DP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227923-MT8981DP1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227923-MT8981DP1
Product Name Interface - Interface - Telecom - MT8981DP1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN - 072184-LT1080CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details