Manufacturer: Supertex, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222267-HV9903K6-G
Weight: 21.092045 mg
Number of Pins: 6
Number of Segments: 6
Categories: Interface - Specialized
Case / Package: DFN
Alternative Parts (Cross-Reference): HV9903K6G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Max Supply Current: 1.6 mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1222267-HV9903K6-G |
| Product Name | Interface - Interface - Specialized - HV9903K6-G |
| Device Type | Sensor Interface; Storage Interface |