Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213038-LM308AN8
Number of Elements: 1
Number of Pins: 8
Common Mode Rejection Ratio: 96 dB
Input Bias Current: 7 nA
Categories: Custom Parts
Case / Package: PDIP
Alternative Parts (Cross-Reference): LM308AN-8;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2 V
Power Supply Rejection Ratio (PSRR): 96 dB
Voltage Gain: 109.54 dB
Input Offset Voltage (Vos): 500 µV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1213038-LM308AN8 |
| Product Name | Custom Parts - Custom Parts (J - M) - LM308AN8 |