Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LXT361QE 1209808-LXT361QE

Description
Manufacturer: Level One Win Source Part Number: 1209808-LXT361QE Manufacturer Homepage: www.level1.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Level One Win Source Part Number: 1209808-LXT361QE Manufacturer Homepage: www.level1.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LXT361QE - 1209808-LXT361QE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LXT361QE
1209808-LXT361QE
Interface - Interface - Drivers, Receivers, Transceivers - LXT361QE 1209808-LXT361QE
Manufacturer: Level One Win Source Part Number: 1209808-LXT361QE Manufacturer Homepage: www.level1.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Level One
Win Source Part Number: 1209808-LXT361QE
Manufacturer Homepage: www.level1.com/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1209808-LXT361QE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LXT361QE
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1348CSW#TRPBF - 115709-LTC1348CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details