Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN 1207962-LTC1705EGN

Description
Manufacturer: Linear Technology Win Source Part Number: 1207962-LTC1705EGN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.5 V Family Name: LTC1705 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): FAN5090MTCX_NL; TPS56300PWPR; IR3621MTR; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Malaysia ,Philippines ,Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1207962-LTC1705EGN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.5 V Family Name: LTC1705 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): FAN5090MTCX_NL; TPS56300PWPR; IR3621MTR; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Malaysia ,Philippines ,Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN
1207962-LTC1705EGN
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN 1207962-LTC1705EGN
Manufacturer: Linear Technology Win Source Part Number: 1207962-LTC1705EGN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.5 V Family Name: LTC1705 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): FAN5090MTCX_NL; TPS56300PWPR; IR3621MTR; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Malaysia ,Philippines ,Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207962-LTC1705EGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.154", 3.90mm Width)
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.5 V
Family Name: LTC1705
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): FAN5090MTCX_NL; TPS56300PWPR; IR3621MTR;
Introduction Date: August 13, 2001
ECCN: EAR99
Country of Origin: Malaysia ,Philippines ,Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207962-LTC1705EGN
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC692CS8#TRPBF - 1064150-LTC692CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF - 1062294-LTC2941IDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details