Win Source Electronics PMIC - PMIC - Voltage Reference - LT580JH 1206881-LT580JH

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206881-LT580JH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-52-3 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-206AC, TO-52-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LT580 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206881-LT580JH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-52-3 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-206AC, TO-52-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LT580 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT580JH - 1206881-LT580JH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT580JH
1206881-LT580JH
PMIC - PMIC - Voltage Reference - LT580JH 1206881-LT580JH
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206881-LT580JH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Supplier Device Package: TO-52-3 Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-206AC, TO-52-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LT580 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206881-LT580JH
Packaging: Bulk
Mounting Style: Through Hole
Categories: Integrated Circuits
Supplier Device Package: TO-52-3
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-206AC, TO-52-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LT580
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1206881-LT580JH
Product Name PMIC - PMIC - Voltage Reference - LT580JH
Package Type Other; TO-206AC, TO-52-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BIS8-1.25#TRPBF - 1058524-LT1634BIS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRPBF - 113729-LT1460KCS3-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5 - 072310-LT1634BIS8-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details