Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CS8 1205302-LT1187CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205302-LT1187CS8 Packaging: Tube Mounting Style: SMD Applications: Differential -3db Bandwidth: 50MHz Supply Current: 13mA Slew Rate: 165V/μs Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LT1187 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205302-LT1187CS8 Packaging: Tube Mounting Style: SMD Applications: Differential -3db Bandwidth: 50MHz Supply Current: 13mA Slew Rate: 165V/μs Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LT1187 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CS8 - 1205302-LT1187CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CS8
1205302-LT1187CS8
Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CS8 1205302-LT1187CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205302-LT1187CS8 Packaging: Tube Mounting Style: SMD Applications: Differential -3db Bandwidth: 50MHz Supply Current: 13mA Slew Rate: 165V/μs Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LT1187 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205302-LT1187CS8
Packaging: Tube
Mounting Style: SMD
Applications: Differential
-3db Bandwidth: 50MHz
Supply Current: 13mA
Slew Rate: 165V/μs
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LT1187
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205302-LT1187CS8
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CS8
Operating Range Differential
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#PBF - 1058043-LT1222IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF - 072275-LT1466LCS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1711IMS8#PBF - 020297-LT1711IMS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CS8#PBF - 1057999-LT1190CS8#PBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range General Purpose
View Details