Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CS8#PBF 1057999-LT1190CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057999-LT1190CS8#PB F Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057999-LT1190CS8#PB F Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CS8#PBF - 1057999-LT1190CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CS8#PBF
1057999-LT1190CS8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CS8#PBF 1057999-LT1190CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057999-LT1190CS8#PB F Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Slew Rate: 450 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 32mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057999-LT1190CS8#PBF
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Slew Rate: 450 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 32mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1057999-LT1190CS8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CS8#PBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1011IS8#TRPBF - 1057588-LT1011IS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#PBF - 1057927-LT1167ACS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1809IS6#TRPBF - 1058813-LT1809IS6#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Comparators - LTC1443CN#PBF - 072472-LTC1443CN#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type DIP; PDIP; 16-PDIP
View Details