Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8 1205149-LT1124IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205149-LT1124IS8 Packaging: Tube Mounting Style: SMD Supply Current: 2.3mA Amplifier Type: General Purpose Slew Rate: 4.5V/μs Gain Bandwidth Product: 12.5MHz Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Signal Processing Family Part Number: LT1124 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205149-LT1124IS8 Packaging: Tube Mounting Style: SMD Supply Current: 2.3mA Amplifier Type: General Purpose Slew Rate: 4.5V/μs Gain Bandwidth Product: 12.5MHz Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Signal Processing Family Part Number: LT1124 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8 - 1205149-LT1124IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8
1205149-LT1124IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8 1205149-LT1124IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205149-LT1124IS8 Packaging: Tube Mounting Style: SMD Supply Current: 2.3mA Amplifier Type: General Purpose Slew Rate: 4.5V/μs Gain Bandwidth Product: 12.5MHz Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Signal Processing Family Part Number: LT1124 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205149-LT1124IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 2.3mA
Amplifier Type: General Purpose
Slew Rate: 4.5V/μs
Gain Bandwidth Product: 12.5MHz
Current - Input Bias: 8nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Signal Processing
Family Part Number: LT1124
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205149-LT1124IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8
Features Single-Supply
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
IBIAS 0.0080 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639CS#PBF - 1058553-LT1639CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#TRPBF - 1058159-LT1354IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#PBF - 1060078-LT6221CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#PBF - 1058158-LT1354IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details