Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#TRPBF 120437-LTC3534EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120437-LTC3534EGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 7V Minimum Input Voltage: 2.4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120437-LTC3534EGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 7V Minimum Input Voltage: 2.4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#TRPBF - 120437-LTC3534EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#TRPBF
120437-LTC3534EGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#TRPBF 120437-LTC3534EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120437-LTC3534EGN#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 7V Minimum Input Voltage: 2.4V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 120437-LTC3534EGN#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 7V
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 120437-LTC3534EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3534EGN#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data