Win Source Electronics Chip Resistor - Surface Mount - PCF-W2010LF-02-1071-C-E-L-T 1203463-PCF-W2010LF-02-1071-C-E-L-T

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203463-PCF-W2010LF- 02-1071-C-E-L-T Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203463-PCF-W2010LF- 02-1071-C-E-L-T Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PCF-W2010LF-02-1071-C-E-L-T - 1203463-PCF-W2010LF-02-1071-C-E-L-T - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PCF-W2010LF-02-1071-C-E-L-T
1203463-PCF-W2010LF-02-1071-C-E-L-T
Chip Resistor - Surface Mount - PCF-W2010LF-02-1071-C-E-L-T 1203463-PCF-W2010LF-02-1071-C-E-L-T
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203463-PCF-W2010LF- 02-1071-C-E-L-T Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203463-PCF-W2010LF-02-1071-C-E-L-T
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1203463-PCF-W2010LF-02-1071-C-E-L-T
Product Name Chip Resistor - Surface Mount - PCF-W2010LF-02-1071-C-E-L-T
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR20-473FV - 1107684-CR20-473FV - Win Source Electronics
Specs
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - OARSXPR001FLF - 1083081-OARSXPR001FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
Chip Resistor - Surface Mount - LR2512LF-01-R200-FT - 986014-LR2512LF-01-R200-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
View Details