Win Source Electronics Chip Resistor - Surface Mount - OARSXPR001FLF 1083081-OARSXPR001FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083081-OARSXPR001FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: J-Lead, SMD/SMT Length: 11.3538 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 240 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Film Height: 4.572 mm Number of Terminations: 2 Resistance: 1 MΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: Metal Alternative Parts (Cross-Reference): OARSXPR001FLFOARS-XP -.001-OHM-1-LF; OARSXPR001FLF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533210045 REACH SVHC: Unknown Max Power Dissipation: 5 W
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083081-OARSXPR001FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: J-Lead, SMD/SMT Length: 11.3538 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 240 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Film Height: 4.572 mm Number of Terminations: 2 Resistance: 1 MΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: Metal Alternative Parts (Cross-Reference): OARSXPR001FLFOARS-XP -.001-OHM-1-LF; OARSXPR001FLF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533210045 REACH SVHC: Unknown Max Power Dissipation: 5 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - OARSXPR001FLF - 1083081-OARSXPR001FLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARSXPR001FLF
1083081-OARSXPR001FLF
Chip Resistor - Surface Mount - OARSXPR001FLF 1083081-OARSXPR001FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083081-OARSXPR001FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: J-Lead, SMD/SMT Length: 11.3538 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 240 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Film Height: 4.572 mm Number of Terminations: 2 Resistance: 1 MΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: Metal Alternative Parts (Cross-Reference): OARSXPR001FLFOARS-XP -.001-OHM-1-LF; OARSXPR001FLF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533210045 REACH SVHC: Unknown Max Power Dissipation: 5 W

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083081-OARSXPR001FLF
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: J-Lead, SMD/SMT
Length: 11.3538 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 240 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Element, Metal Film
Height: 4.572 mm
Number of Terminations: 2
Resistance: 1 MΩ
Power Rating: 5 W
Number of Pins: 2
Width: 6.35 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Metal
Alternative Parts (Cross-Reference): OARSXPR001FLFOARS-XP-.001-OHM-1-LF; OARSXPR001FLF.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Depth: 6.35 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8533210045
REACH SVHC: Unknown
Max Power Dissipation: 5 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1083081-OARSXPR001FLF
Product Name Chip Resistor - Surface Mount - OARSXPR001FLF
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-561FV - 1132226-CR16-561FV - Win Source Electronics
Specs
Resistance Range 560 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R005-J - 1070948-LRC-LRF2512-01-R005-J - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - OARSXPR0025FLF - 1018024-OARSXPR0025FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0025 ohms
View Details