Win Source Electronics Chip Resistor - Surface Mount - CR20-473FV 1107684-CR20-473FV

Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107684-CR20-473FV Length: 2 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 47 kΩ Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107684-CR20-473FV Length: 2 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 47 kΩ Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR20-473FV - 1107684-CR20-473FV - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR20-473FV
1107684-CR20-473FV
Chip Resistor - Surface Mount - CR20-473FV 1107684-CR20-473FV
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107684-CR20-473FV Length: 2 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 47 kΩ Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107684-CR20-473FV
Length: 2 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 500 µm
Resistance: 47 kΩ
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1107684-CR20-473FV
Product Name Chip Resistor - Surface Mount - CR20-473FV
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - PFC-W0805LF-03-6982-B - 1084639-PFC-W0805LF-03-6982-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69800 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R012-F - 1070950-LRC-LRF2512-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR2010-01-R033-F - 1070911-LRC-LR2010-01-R033-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - OARSXPR0025FLF - 1018024-OARSXPR0025FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0025 ohms
View Details